Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Fairchild Semiconductor 74F382SC
74F382SC
Active
Logic - Specialty Logic
Description:
ARITHMETIC LOGIC UNIT
Manufacturer:
Fairchild Semiconductor
Datasheet:
74F382SC Datasheet
History Price: $2.60000
In Stock: 28100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74F382SC vs 74F382PC
Part No
74F382SC
74F382PC
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Fairchild Semiconductor
onsemi
Series
74F
74F
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Arithmetic Logic Unit
Arithmetic Logic Unit
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
20-PDIP