74F381SC
74F381SC
Active
Description:  ARITHMETIC LOGIC UNIT
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F381SC Datasheet
History Price: Active
In Stock: 34800
74F381SC vs 74F283SCX
Series
74F
74F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Arithmetic Logic Unit
Binary Full Adder with Fast Carry
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
16-SOIC