Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Fairchild Semiconductor 74F373SJ
74F373SJ
Obsolete
Logic - Latches
Description:
BUS DRIVER
Manufacturer:
Fairchild Semiconductor
Datasheet:
74F373SJ Datasheet
History Price: $0.47000
In Stock: 38600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74F373SJ vs 74FCT573CTQG
Part No
74F373SJ
74FCT573CTQG
Category
Logic - Latches
Logic - Latches
Manufacturer
Fairchild Semiconductor
Renesas Electronics
Series
74F
74FCT
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
5.3ns
1.5ns
Current - Output High, Low
3mA, 24mA
15mA, 48mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.209", 5.30mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SOP
20-QSOP