Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 74F373DC
74F373DC
Active
Logic - Latches
Description:
BUS DRIVER
Manufacturer:
National Semiconductor
Datasheet:
74F373DC Datasheet
History Price: $4.59000
In Stock: 34300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74F373DC vs 74FCT373APC
Part No
74F373DC
74FCT373APC
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
National Semiconductor
Series
74F
74FCT
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State, Non-Inverted
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
9ns
4ns @ 5V, 50pF
Current - Output High, Low
24mA, 3mA
15mA, 48mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-CDIP
20-PDIP