☰
74F366PC
74F366PC
Obsolete
Description:  IC BUFFER INVERT 5.5V 16DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F366PC Datasheet
History Price: $0.75000
In Stock: 34480
74F366PC vs 74FCT827BSPC
Series
74F
74FCT
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
6
10
Input Type
-
-
Output Type
3-State
Tri-State, Non-Inverted
Current - Output High, Low
15mA, 64mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
24-DIP