Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Parity Generators and Checkers
/ Fairchild Semiconductor 74F280SCX
74F280SCX
Obsolete
Logic - Parity Generators and Checkers
Description:
IC PARITY GEN/CHKER 9-BIT 14SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
74F280SCX Datasheet
History Price: $0.24000
In Stock: 49400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74F280SCX vs 74F182LC
Part No
74F280SCX
74F182LC
Category
Logic - Parity Generators and Checkers
Logic - Parity Generators and Checkers
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
74F
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
Parity Generator/Checker
-
Number of Circuits
9-Bit
-
Current - Output High, Low
1mA, 20mA
-
Voltage - Supply
4.5 V ~ 5.5 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
14-SOIC
-