Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Parity Generators and Checkers
/ National Semiconductor 74F280SC
74F280SC
Active
Logic - Parity Generators and Checkers
Description:
PARITY GENERATOR/CHECKER, F/FAST
Manufacturer:
National Semiconductor
Datasheet:
74F280SC Datasheet
History Price: $0.22000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74F280SC vs 74F401PC
Part No
74F280SC
74F401PC
Category
Logic - Parity Generators and Checkers
Logic - Parity Generators and Checkers
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
74F
74F
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Parity Generator/Checker
Parity Generator/Checker
Number of Circuits
9
16-Bit
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-DIP