Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Parity Generators and Checkers
/ National Semiconductor 74F280PC
74F280PC
Active
Logic - Parity Generators and Checkers
Description:
PARITY GENERATOR/CHECKER, F/FAST
Manufacturer:
National Semiconductor
Datasheet:
74F280PC Datasheet
History Price: $0.57000
In Stock: 43900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74F280PC vs 74F280SJX
Part No
74F280PC
74F280SJX
Category
Logic - Parity Generators and Checkers
Logic - Parity Generators and Checkers
Manufacturer
National Semiconductor
onsemi
Series
74F
74F
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Parity Generator/Checker
Parity Generator/Checker
Number of Circuits
9-Bit
9-Bit
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.209", 5.30mm Width)
Supplier Device Package
14-PDIP
14-SOP