74F182SJX
74F182SJX
Active
Description:  LOOK-AHEAD CARRY GENERATOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F182SJX Datasheet
History Price: $0.48000
In Stock: 30500
74F182SJX vs 74F583PC
Series
74F
74F
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Look-ahead Carry Generator
Binary Full Adder
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOP
16-PDIP