Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Fairchild Semiconductor 74F182SJ
74F182SJ
Active
Logic - Specialty Logic
Description:
LOOK-AHEAD CARRY GENERATOR
Manufacturer:
Fairchild Semiconductor
Datasheet:
74F182SJ Datasheet
History Price: $14.12000
In Stock: 49400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74F182SJ vs 74F283SCX
Part No
74F182SJ
74F283SCX
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
74F
74F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Look-ahead Carry Generator
Binary Full Adder with Fast Carry
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOP
16-SOIC