74F182PC
74F182PC
Obsolete
Description:  LOOK-AHEAD CARRY GENERATOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F182PC Datasheet
History Price: $0.78000
In Stock: 37200
74F182PC vs 74F283SJ
Part No
Series
74F
74F
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Look-ahead Carry Generator
Binary Full Adder with Fast Carry
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-PDIP
16-SOP