74AHCT123APW-Q100118
74AHCT123APW-Q100118
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 21300
74AHCT123APW-Q100118 vs 74AHC123AD,118
Series
-
74AHC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
Monostable
Independent Circuits
-
2
Schmitt Trigger Input
-
No
Propagation Delay
-
5.1 ns
Current - Output High, Low
-
8mA, 8mA
Voltage - Supply
-
2 V ~ 5.5 V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SO