Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ NXP Semiconductors 74AHCT123APW-Q100118
74AHCT123APW-Q100118
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR
Manufacturer:
NXP Semiconductors
Datasheet:
74AHCT123APW-Q100118 Datasheet
History Price: Active
In Stock: 21300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74AHCT123APW-Q100118 vs 74AHC123ABQ,115
Part No
74AHCT123APW-Q100118
74AHC123ABQ,115
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
NXP Semiconductors
Nexperia
Series
-
74AHC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
Monostable
Independent Circuits
-
2
Schmitt Trigger Input
-
No
Propagation Delay
-
5.1 ns
Current - Output High, Low
-
8mA, 8mA
Voltage - Supply
-
2 V ~ 5.5 V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-VFQFN Exposed Pad
Supplier Device Package
-
16-DHVQFN (2.5x3.5)