74AHCT123APW,118
74AHCT123APW,118
Active
Description:  IC MULTIVIBRATOR 5NS 16TSSOP
Manufacturer:  Nexperia
History Price: $0.48000
In Stock: 40200
74AHCT123APW,118 vs 74AHC123ABQ-Q100X
Manufacturer
Series
74AHCT
Automotive, AEC-Q100, 74AHC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
5 ns
5.1 ns
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
4.5 V ~ 5.5 V
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
16-DHVQFN (2.5x3.5)