☰
74ACTQ02MTC
74ACTQ02MTC
Obsolete
Description:  IC GATE NOR 4CH 2-INP 14TSSOP
Manufacturer:  onsemi
Datasheet:   74ACTQ02MTC Datasheet
History Price: Obsolete
In Stock: 42240
74ACTQ02MTC vs 74AC08P-E
Series
74ACTQ
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NOR Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
2 μA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-TSSOP
-
Package / Case
14-TSSOP (0.173", 4.40mm Width)
-