Packaging
Tape & Reel (TR)
Bulk
Function
Set(Preset) and Reset
-
Output Type
Complementary
-
Number of Bits per Element
1
-
Clock Frequency
250 MHz
-
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
4 μA
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOP
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-