Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor 74ACT16541SSC
74ACT16541SSC
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 5.5V 48SSOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ACT16541SSC Datasheet
History Price: $0.57000
In Stock: 7700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ACT16541SSC vs 74AXP2G07GN125
Part No
74ACT16541SSC
74AXP2G07GN125
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
NXP Semiconductors
Series
74ACT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
-
Number of Elements
2
-
Number of Bits per Element
8
-
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
48-BSSOP (0.295", 7.50mm Width)
-
Supplier Device Package
48-SSOP
-