Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi 74ACT163MTCX
74ACT163MTCX
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 4-BIT 16TSSOP
Manufacturer:
onsemi
Datasheet:
74ACT163MTCX Datasheet
History Price: Obsolete
In Stock: 19100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ACT163MTCX vs 74ACT161PC
Part No
74ACT163MTCX
74ACT161PC
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
onsemi
Fairchild Semiconductor
Series
74ACT
74ACT
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Synchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
140 MHz
125 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-PDIP