74ACT161MTR
74ACT161MTR
Obsolete
Description:  IC BINARY COUNTER 4-BIT 16SO
Manufacturer:  STMicroelectronics
Datasheet:   74ACT161MTR Datasheet
History Price: Obsolete
In Stock: 45900
74ACT161MTR vs 74ACT161SCX
Series
74ACT
74ACT
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
290 MHz
125 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
16-SOIC