74ACT1284SC
74ACT1284SC
Obsolete
Description:  LINE TRANSCEIVER
Manufacturer:  Fairchild Semiconductor
Datasheet:   74ACT1284SC Datasheet
History Price: $0.44000
In Stock: 24300
74ACT1284SC vs 74ABTH16460DGGRE4
Series
74ACT
74ABTH
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
IEEE STD 1284 Translation Transceiver
4-TO-1 Multiplexed/Demultiplexed Transceivers
Supply Voltage
4.5V ~ 5.5V
4.75V ~ 5.5V
Number of Bits
7
5
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
20-SOIC
56-TSSOP