74ACT1284MSAX
74ACT1284MSAX
Obsolete
Description:  LINE TRANSCEIVER
Manufacturer:  Fairchild Semiconductor
History Price: $0.76000
In Stock: 18800
74ACT1284MSAX vs 74ABTH16460DGGRG4
Series
74ACT
74ABTH
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
IEEE STD 1284 Translation Transceiver
4-TO-1 Multiplexed/Demultiplexed Transceivers
Supply Voltage
4.5V ~ 5.5V
4.75V ~ 5.5V
Number of Bits
7
5
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
20-SSOP
56-TSSOP