Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Fairchild Semiconductor 74ACT1284MSAX
74ACT1284MSAX
Obsolete
Logic - Specialty Logic
Description:
LINE TRANSCEIVER
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ACT1284MSAX Datasheet
History Price: $0.76000
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ACT1284MSAX vs 74ABT899DB,118
Part No
74ACT1284MSAX
74ABT899DB,118
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Fairchild Semiconductor
NXP Semiconductors
Series
74ACT
74ABT
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
IEEE STD 1284 Translation Transceiver
Parity Generator/Checker
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
7
9
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
28-SSOP