Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Fairchild Semiconductor 74ACT1284MSA
74ACT1284MSA
Obsolete
Logic - Specialty Logic
Description:
LINE TRANSCEIVER
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ACT1284MSA Datasheet
History Price: $0.76000
In Stock: 6600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ACT1284MSA vs 74ABTH16460DGGRE4
Part No
74ACT1284MSA
74ABTH16460DGGRE4
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Fairchild Semiconductor
Texas Instruments
Series
74ACT
74ABTH
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
IEEE STD 1284 Translation Transceiver
4-TO-1 Multiplexed/Demultiplexed Transceivers
Supply Voltage
4.5V ~ 5.5V
4.75V ~ 5.5V
Number of Bits
7
5
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
20-SSOP
56-TSSOP