☰
74ACT10SC
74ACT10SC
Obsolete
Description:  IC GATE NAND 3CH 3-INP 14SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   74ACT10SC Datasheet
History Price: Obsolete
In Stock: 22560
74ACT10SC vs 74AC08P-E
Series
74ACT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
-
Number of Circuits
3
-
Number of Inputs
3
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
4 μA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
9ns @ 5V, 50pF
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-