☰
74AC74MTC
74AC74MTC
Obsolete
Description:  IC FF D-TYPE DUAL 1BIT 14TSSOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74AC74MTC Datasheet
History Price: $0.14000
In Stock: 13150
74AC74MTC vs 74AC273P-E
Series
74AC
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Set(Preset) and Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
160 MHz
-
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
2V ~ 6V
-
Current - Quiescent (Iq)
20 μA
-
Input Capacitance
4.5 pF
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-TSSOP
-
Package / Case
14-TSSOP (0.173", 4.40mm Width)
-