Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Fairchild Semiconductor 74AC521SJX
74AC521SJX
Obsolete
Logic - Comparators
Description:
IDENTITY COMPARATOR
Manufacturer:
Fairchild Semiconductor
Datasheet:
74AC521SJX Datasheet
History Price: $0.31000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74AC521SJX vs 74AC11521DW
Part No
74AC521SJX
74AC11521DW
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Fairchild Semiconductor
Texas Instruments
Series
74AC
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Identity Comparator
-
Number of Bits
8
-
Output
Active Low
-
Output Function
A=B
-
Voltage - Supply
2V ~ 6V
-
Current - Output High, Low
24mA, 24mA
-
Max Propagation Delay @ V, Max CL
8.5ns @ 5V, 50pF
-
Current - Quiescent (Iq)
4 μA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
20-SOIC (0.209", 5.30mm Width)
-
Supplier Device Package
20-SOP
-
Mounting Type
Surface Mount
-