74AC521MTC
74AC521MTC
Obsolete
Description:  IC COMPARATOR IDENTITY 20TSSOP
Manufacturer:  onsemi
Datasheet:   74AC521MTC Datasheet
History Price: Obsolete
In Stock: 38400
74AC521MTC vs 74ACT520SJ
Manufacturer
Series
74AC
74ACT
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Identity Comparator
Identity Comparator
Number of Bits
8
8
Output
Active Low
Active Low
Output Function
A=B
A=B
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Max Propagation Delay @ V, Max CL
8.5ns @ 5V, 50pF
10ns @ 5V, 50pF
Current - Quiescent (Iq)
4 μA
4 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-TSSOP
20-SOP
Mounting Type
Surface Mount
Surface Mount