Output Type
Non-Inverted
-
Number of Bits per Element
8
-
Clock Frequency
175 MHz
-
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
2V ~ 6V
-
Current - Quiescent (Iq)
40 μA
-
Input Capacitance
4.5 pF
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-TSSOP
-
Package / Case
20-TSSOP (0.173", 4.40mm Width)
-