74AC11MTCX
74AC11MTCX
Obsolete
Description:  IC GATE AND 3CH 3-INP 14TSSOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74AC11MTCX Datasheet
History Price: $0.09000
In Stock: 8100
74AC11MTCX vs 74AXP1G86GSH
Series
74AC
74AXP
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Logic Type
AND Gate
XOR (Exclusive OR)
Number of Circuits
3
1
Number of Inputs
3
2
Features
-
-
Voltage - Supply
2V ~ 6V
0.7V ~ 2.75V
Current - Quiescent (Max)
2 μA
600 nA
Current - Output High, Low
24mA, 24mA
8mA, 8mA
Input Logic Level - Low
0.9V ~ 1.65V
-
Input Logic Level - High
2.1V ~ 3.85V
-
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
3.8ns @ 2.5V, 5pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
6-XSON, SOT1202 (1x1)
Package / Case
14-TSSOP (0.173", 4.40mm Width)
6-XFDFN