Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Rochester Electronics 74AC11191DW
74AC11191DW
Active
Logic - Counters, Dividers
Description:
BINARY COUNTER
Manufacturer:
Rochester Electronics
Datasheet:
74AC11191DW Datasheet
History Price: $13.63000
In Stock: 28700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74AC11191DW vs 74ACT163SJ
Part No
74AC11191DW
74ACT163SJ
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Rochester Electronics
Fairchild Semiconductor
Series
-
74ACT
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
Binary Counter
Direction
-
Up
Number of Elements
-
1
Number of Bits per Element
-
4
Reset
-
Synchronous
Timing
-
Synchronous
Count Rate
-
140 MHz
Trigger Type
-
Positive Edge
Voltage - Supply
-
4.5 V ~ 5.5 V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
-
16-SOP