Voltage - Supply
2V ~ 6V
-
Current - Quiescent (Max)
2 μA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.9V ~ 1.65V
-
Input Logic Level - High
2.1V ~ 3.85V
-
Max Propagation Delay @ V, Max CL
6.5ns @ 5V, 50pF
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-