74ABTH16460DLRG4
74ABTH16460DLRG4
Obsolete
Description:  4-1 MULTI/DMULTI TRANSCVR 56SSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 44400
74ABTH16460DLRG4 vs 74ACT1284MTR
Series
74ABTH
74ACT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
4-TO-1 Multiplexed/Demultiplexed Transceivers
IEEE STD 1284 Translation Transceiver
Supply Voltage
4.75V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
5
7
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
20-SO