Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ NXP Semiconductors 74ABT899D,112
74ABT899D,112
Obsolete
Logic - Specialty Logic
Description:
IC 9BIT DUAL LATCH TXRX 28SOIC
Manufacturer:
NXP Semiconductors
Datasheet:
74ABT899D,112 Datasheet
History Price: Obsolete
In Stock: 7800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ABT899D,112 vs 74AC11181DW
Part No
74ABT899D,112
74AC11181DW
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
NXP Semiconductors
Texas Instruments
Series
74ABT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Parity Generator/Checker
-
Supply Voltage
4.5V ~ 5.5V
-
Number of Bits
9
-
Operating Temperature
-40℃ ~ 85℃
-
Mounting Type
Surface Mount
-
Package / Case
28-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
28-SO
-