74ABT899D,112
74ABT899D,112
Obsolete
Description:  IC 9BIT DUAL LATCH TXRX 28SOIC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 7800
74ABT899D,112 vs 74ABTH16460DLRG4
Series
74ABT
74ABTH
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Parity Generator/Checker
4-TO-1 Multiplexed/Demultiplexed Transceivers
Supply Voltage
4.5V ~ 5.5V
4.75V ~ 5.5V
Number of Bits
9
5
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
28-SO
56-SSOP