Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Fairchild Semiconductor 74ABT899CSCX
74ABT899CSCX
Obsolete
Logic - Specialty Logic
Description:
REGISTERED BUS TRANSCEIVER
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ABT899CSCX Datasheet
History Price: $2.11000
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ABT899CSCX vs 74ABTH16460DLRG4
Part No
74ABT899CSCX
74ABTH16460DLRG4
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Fairchild Semiconductor
Texas Instruments
Series
74ABT
74ABTH
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Parity Generator/Checker
4-TO-1 Multiplexed/Demultiplexed Transceivers
Supply Voltage
4.5V ~ 5.5V
4.75V ~ 5.5V
Number of Bits
9
5
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
56-SSOP