74ABT899CSC
74ABT899CSC
Obsolete
Description:  TXRX W/GENERATOR&CHECKER 28SOIC
Manufacturer:  onsemi
Datasheet:   74ABT899CSC Datasheet
History Price: Obsolete
In Stock: 14500
74ABT899CSC vs 74ACT1284MSA
Series
74ABT
74ACT
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Parity Generator/Checker
IEEE STD 1284 Translation Transceiver
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
9
7
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SOIC
20-SSOP