Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Fairchild Semiconductor 74ABT899CQCX
74ABT899CQCX
Obsolete
Logic - Specialty Logic
Description:
REGISTERED BUS TRANSCEIVER
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ABT899CQCX Datasheet
History Price: $4.20000
In Stock: 2300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ABT899CQCX vs 74ACT1284MTCX
Part No
74ABT899CQCX
74ACT1284MTCX
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
74ABT
74ACT
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Logic Type
Parity Generator/Checker
IEEE STD 1284 Translation Transceiver
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
9
7
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
20-TSSOP