74ABT16501CSSCX
74ABT16501CSSCX
Obsolete
Description:  BUS TRANSCEIVER, ABT SERIES
Manufacturer:  Fairchild Semiconductor
History Price: $2.94000
In Stock: 42200
74ABT16501CSSCX vs 74AVC16334ADGG,112
Series
74ABT
74AVC
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Logic Type
Universal Bus Transceiver
Universal Bus Driver
Number of Circuits
18-Bit
16-Bit
Current - Output High, Low
3mA, 64mA
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
1.2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-SSOP
48-TSSOP