Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Universal Bus Functions
/ Fairchild Semiconductor 74ABT16501CSSCX
74ABT16501CSSCX
Obsolete
Logic - Universal Bus Functions
Description:
BUS TRANSCEIVER, ABT SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ABT16501CSSCX Datasheet
History Price: $2.94000
In Stock: 42200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ABT16501CSSCX vs 74AVC16269DGVRG4
Part No
74ABT16501CSSCX
74AVC16269DGVRG4
Category
Logic - Universal Bus Functions
Logic - Universal Bus Functions
Manufacturer
Fairchild Semiconductor
Texas Instruments
Series
74ABT
74AVC
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Universal Bus Transceiver
Registered Bus Exchanger
Number of Circuits
18-Bit
12 ~ 24-Bit
Current - Output High, Low
3mA, 64mA
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
1.4V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
56-SSOP
56-TVSOP