Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Universal Bus Functions
/ Fairchild Semiconductor 74ABT16500CSSCX
74ABT16500CSSCX
Obsolete
Logic - Universal Bus Functions
Description:
BUS TRANSCEIVER, ABT SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ABT16500CSSCX Datasheet
History Price: $2.88000
In Stock: 24500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ABT16500CSSCX vs 74AVCM162834DGG112
Part No
74ABT16500CSSCX
74AVCM162834DGG112
Category
Logic - Universal Bus Functions
Logic - Universal Bus Functions
Manufacturer
Fairchild Semiconductor
NXP Semiconductors
Series
74ABT
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
Universal Bus Transceiver
-
Number of Circuits
18-Bit
-
Current - Output High, Low
3mA, 64mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
56-BSSOP (0.295", 7.50mm Width)
-
Supplier Device Package
56-SSOP
-