Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ NXP Semiconductors 74ABT16373BDL,112
74ABT16373BDL,112
Obsolete
Logic - Latches
Description:
IC 16BIT D TYPE LATCH 48SSOP
Manufacturer:
NXP Semiconductors
Datasheet:
74ABT16373BDL,112 Datasheet
History Price: $0.41000
In Stock: 33300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ABT16373BDL,112 vs 74ALVT16373DGG,118
Part No
74ABT16373BDL,112
74ALVT16373DGG,118
Category
Logic - Latches
Logic - Latches
Manufacturer
NXP Semiconductors
Nexperia
Series
74ABT
74ALVT
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
4.5V ~ 5.5V
2.3V ~ 2.7V, 3V ~ 3.6V
Independent Circuits
2
2
Delay Time - Propagation
2ns
2ns
Current - Output High, Low
32mA, 64mA
8mA, 24mA; 32mA, 64mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-SSOP
48-TSSOP