74ABT16373BDGG,518
74ABT16373BDGG,518
Obsolete
Description:  IC 16BIT D TYPE LATCH 48TSSOP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 2200
74ABT16373BDGG,518 vs 74ALVTH32373ZKER
Series
74ABT
74ALVTH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
4.5V ~ 5.5V
2.3V ~ 2.7V, 3V ~ 3.6V
Independent Circuits
2
2
Delay Time - Propagation
2ns
1ns
Current - Output High, Low
32mA, 64mA
8mA, 24mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
96-LFBGA
Supplier Device Package
48-TSSOP
96-PBGA MICROSTAR (13.6x5.6)