Packaging
Tape & Reel (TR)
Bulk
Function
Master Reset
Standard
Output Type
Tri-State, Non-Inverted
Inverted
Number of Bits per Element
9
1
Clock Frequency
150 MHz
309 MHz
Max Propagation Delay @ V, Max CL
6.2ns @ 5V, 50pF
6.4ns @ 3.3V, 30pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
12mA, 12mA
4mA, 4mA
Voltage - Supply
4.5V ~ 5.5V
0.8V ~ 3.6V
Current - Quiescent (Iq)
500 μA
500 nA
Input Capacitance
3.5 pF
0.6 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
56-SSOP
8-XQFN (1.6x1.6)
Package / Case
56-BSSOP (0.295", 7.50mm Width)
8-XFQFN Exposed Pad