Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Texas Instruments 74ABT162823ADLRG4
74ABT162823ADLRG4
Obsolete
Logic - Flip Flops
Description:
IC FF D-TYPE DUAL 9BIT 56SSOP
Manufacturer:
Texas Instruments
Datasheet:
74ABT162823ADLRG4 Datasheet
History Price: Obsolete
In Stock: 46900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ABT162823ADLRG4 vs 74AUP2G79DC,125
Part No
74ABT162823ADLRG4
74AUP2G79DC,125
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Texas Instruments
Nexperia
Series
74ABT
74AUP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Master Reset
Standard
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Non-Inverted
Number of Elements
2
2
Number of Bits per Element
9
1
Clock Frequency
150 MHz
309 MHz
Max Propagation Delay @ V, Max CL
6.2ns @ 5V, 50pF
5.8ns @ 3.3V, 30pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
12mA, 12mA
4mA, 4mA
Voltage - Supply
4.5V ~ 5.5V
0.8V ~ 3.6V
Current - Quiescent (Iq)
500 μA
500 nA
Input Capacitance
3.5 pF
0.6 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
56-SSOP
8-VSSOP
Package / Case
56-BSSOP (0.295", 7.50mm Width)
8-VFSOP (0.091", 2.30mm Width)