☰
74ABT16244CSSCX
74ABT16244CSSCX
Obsolete
Description:  IC BUFFER NON-INVERT 5.5V 48SSOP
Manufacturer:  Fairchild Semiconductor
History Price: $1.61000
In Stock: 30800
74ABT16244CSSCX vs 74AC16640DLR
Series
74ABT
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
-
Number of Elements
4
-
Number of Bits per Element
4
-
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
32mA, 64mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
48-BSSOP (0.295", 7.50mm Width)
-
Supplier Device Package
48-SSOP
-