Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor 74ABT125CSJX
74ABT125CSJX
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 5.5V 14SOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ABT125CSJX Datasheet
History Price: $0.07000
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ABT125CSJX vs 74AXP2T3407DCH
Part No
74ABT125CSJX
74AXP2T3407DCH
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Nexperia
Series
74ABT
74AXP
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
4
2
Number of Bits per Element
1
1
Input Type
-
-
Output Type
3-State
Open Drain
Current - Output High, Low
32mA, 64mA
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
0.7V ~ 2.75V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.209", 5.30mm Width)
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
14-SOP
8-VSSOP