Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Maxim Integrated 73M1912-IVTR/F
73M1912-IVTR/F
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 20TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
73M1912-IVTR/F Datasheet
History Price: Obsolete
In Stock: 49100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
73M1912-IVTR/F vs 73M1906B-IVT/F
Part No
73M1912-IVTR/F
73M1906B-IVT/F
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Obsolete
Obsolete
Function
Data Access Arrangement (DAA)
Direct Access Arrangement (DAA)
Interface
Serial
PCM
Number of Circuits
1
1
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
30mA
-
Power (Watts)
-
-
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
20-TSSOP