7208L20JG
7208L20JG
Active
Description:  IC FIFO 64KX9 20NS 32PLCC
Manufacturer:  Renesas Electronics
Datasheet:   7208L20JG Datasheet
History Price: $91.11521
In Stock: 34800
7208L20JG vs 7208L35J
Series
7200
7200
Packaging
Tube
Tube
Status
Active
Obsolete
Memory Size
576K (64K x 9)
576K (64K x 9)
Function
Asynchronous
Asynchronous
Data Rate
33.3MHz
22.22MHz
Access Time
20ns
35ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
120mA
120mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (14x11.46)
32-PLCC (14x11.46)