7207L25JI
7207L25JI
Obsolete
Description:  IC FIFO 16384X18 25NS 32PLCC
Manufacturer:  Renesas Electronics
Datasheet:   7207L25JI Datasheet
History Price: Obsolete
In Stock: 31700
7207L25JI vs 7206L35TP
Series
7200
7200
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Size
288K (32K x 9)
144K (16K x 9)
Function
Asynchronous
Asynchronous
Data Rate
28.5MHz
22.22MHz
Access Time
25ns
35ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
120mA
120mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
32-LCC (J-Lead)
28-DIP (0.300", 7.62mm)
Supplier Device Package
32-PLCC (14x11.46)
28-PDIP