Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Renesas Electronics 7204L15PDGI
7204L15PDGI
Obsolete
Logic - FIFOs Memory
Description:
IC CLOCK
Manufacturer:
Renesas Electronics
Datasheet:
7204L15PDGI Datasheet
History Price: Obsolete
In Stock: 16560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
7204L15PDGI vs 7204L30DB
Part No
7204L15PDGI
7204L30DB
Category
Logic - FIFOs Memory
Logic - FIFOs Memory
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
7200
Packaging
Bulk
Tube
Status
Obsolete
Last Time Buy
Memory Size
-
36K (4K x 9)
Function
-
Asynchronous
Data Rate
-
25MHz
Access Time
-
30ns
Voltage - Supply
-
4.5 V ~ 5.5 V
Current - Supply (Max)
-
150mA
Bus Directional
-
Uni-Directional
Expansion Type
-
Depth, Width
Programmable Flags Support
-
No
Retransmit Capability
-
Yes
FWFT Support
-
No
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
28-CDIP (0.600", 15.24mm)
Supplier Device Package
-
28-CDIP